Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP AT91CAP9HA15-DK33

Description
Win Source Part Number: 1342503-AT91CAP9HA15 -DK33 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP9 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342503-AT91CAP9HA15 -DK33 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP9 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342503-AT91CAP9HA15-DK33 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342503-AT91CAP9HA15-DK33
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342503-AT91CAP9HA15-DK33
Win Source Part Number: 1342503-AT91CAP9HA15 -DK33 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP9 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342503-AT91CAP9HA15-DK33
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: CAP™
Type: MCU 32-Bit
Core Processor: ARM9
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: AT91CAP9
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A001A7A
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342503-AT91CAP9HA15-DK33
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
TEST BOARD FOR HQ2218&HQ2299 - TB-1006+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2011717 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 bit; Other
Supported System 32 bit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details