Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP AT91CAP7X-DK33

Description
Win Source Part Number: 1342530-AT91CAP7X-DK 33 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM7 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP7 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342530-AT91CAP7X-DK 33 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM7 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP7 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342530-AT91CAP7X-DK33 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342530-AT91CAP7X-DK33
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342530-AT91CAP7X-DK33
Win Source Part Number: 1342530-AT91CAP7X-DK 33 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM7 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AT91CAP7 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A7A Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342530-AT91CAP7X-DK33
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: CAP™
Type: MCU 32-Bit
Core Processor: ARM7
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: AT91CAP7
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A001A7A
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
AT91CAP7X-DK33
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards AT91CAP7X-DK33
AT91CAP7 EVAL BRD

AT91CAP7 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1342530-AT91CAP7X-DK33 AT91CAP7X-DK33
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Portable 2 mainboard - AS-SPARE-PRT2-MAINPCB-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
EVAL BOARD FOR BFHKI-8501+ - TB-BFHKI-8501C+ - Mini-Circuits
Specs
Category Developement Board
View Details