Microchip Technology, Inc. Microcontrollers AT91CAP7E-NA-ZJ

Description
ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)
Request a Quote Datasheet
Description
ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT91CAP7E-NA-ZJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT91CAP7E-NA-ZJ-ND
Microcontrollers AT91CAP7E-NA-ZJ-ND
ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)

ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1342564-AT91CAP7E-NA-ZJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1342564-AT91CAP7E-NA-ZJ
Integrated Circuits (ICs) - Embedded - Microcontrollers 1342564-AT91CAP7E-NA-ZJ
Win Source Part Number: 1342564-AT91CAP7E-NA -ZJ Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: CAP™ Core Processor: ARM7® Speed: 80MHz Package: Tray Standard Package: 160 Core Size: 16/32-Bit Connectivity: EBI/EMI, FPGA, IrDA, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: ROM RAM Size: 160K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 225-LFBGA Supplier Device Package: 225-LFBGA (13x13) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: AT91CAP7 Product Status: Obsolete

Win Source Part Number: 1342564-AT91CAP7E-NA-ZJ
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: CAP™
Core Processor: ARM7®
Speed: 80MHz
Package: Tray
Standard Package: 160
Core Size: 16/32-Bit
Connectivity: EBI/EMI, FPGA, IrDA, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 256KB (256K x 8)
Program Memory Type: ROM
RAM Size: 160K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 225-LFBGA
Supplier Device Package: 225-LFBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.08V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT91CAP7
Product Status: Obsolete

Buy Now Datasheet
256KB Embedded Microcontroller MCU - 685-AT91CAP7E-NA-ZJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-AT91CAP7E-NA-ZJ
256KB Embedded Microcontroller MCU 685-AT91CAP7E-NA-ZJ
IC MCU 16/32B 256KB ROM 225LFBGA Product overview: AT91CAP7E-NA-ZJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91CAP7E-NA-ZJ can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB ROM 225LFBGA Product overview: AT91CAP7E-NA-ZJ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91CAP7E-NA-ZJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT91CAP7E-NA-ZJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT91CAP7E-NA-ZJ
Microcontrollers AT91CAP7E-NA-ZJ
ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)

ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT91CAP7E-NA-ZJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT91CAP7E-NA-ZJ
Integrated Circuits (ICs) - Embedded - Microcontrollers AT91CAP7E-NA-ZJ
IC MCU 16/32B 256KB ROM 225LFBGA

IC MCU 16/32B 256KB ROM 225LFBGA

Supplier's Site
Embedded - Microcontrollers - AT91CAP7E-NA-ZJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91CAP7E-NA-ZJ
Embedded - Microcontrollers AT91CAP7E-NA-ZJ
IC MCU 16/32B 256KB ROM 225LFBGA

IC MCU 16/32B 256KB ROM 225LFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT91CAP7E-NA-ZJ-ND 1342564-AT91CAP7E-NA-ZJ 685-AT91CAP7E-NA-ZJ AT91CAP7E-NA-ZJ AT91CAP7E-NA-ZJ AT91CAP7E-NA-ZJ
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 8x10b
RAM 160 KB 256 KB 160 KB 160 KB 160 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Microcontrollers - CG7831AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details