Microchip Technology, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP AT91CAP7A-STK

Description
Win Source Part Number: 1342630-AT91CAP7A-ST K Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM7 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: AT91CAP7 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A3 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1342630-AT91CAP7A-ST K Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM7 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: AT91CAP7 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A3 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1342630-AT91CAP7A-STK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1342630-AT91CAP7A-STK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1342630-AT91CAP7A-STK
Win Source Part Number: 1342630-AT91CAP7A-ST K Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: CAP™ Type: MCU 32-Bit Core Processor: ARM7 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: AT91CAP7 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A001A3 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 1342630-AT91CAP7A-STK
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: CAP™
Type: MCU 32-Bit
Core Processor: ARM7
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: AT91CAP7
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A001A3
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1342630-AT91CAP7A-STK
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,TX,TT240,75 OHM - TB-88 - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2576788 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details