Manufacturer: Microchip Technology
Win Source Part Number: 118011-AT90USB647-MU
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 64KB FLASH 64QFN Product overview: AT90USB647-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-MUR can be used for catalog matching and distributor lookup.
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 8BIT 64KB FLASH 64QFN
MCU, 8BIT, AVR, 16MHZ, VQFN-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:VQFN; No. of I/O s:48I/O s; RAM Memory Size:4KBRoHS Compliant: Yes
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
IC MCU 8BIT 64KB FLASH 64QFN
8-bit Microcontrollers - MCU USB 64K FLASH 16 MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 118011-AT90USB647-MUR | 685-AT90USB647-MUR | AT90USB647-MURTR-ND | AT90USB647-MUR | 68T5099 | AT90USB647-MUR | AT90USB647-MUR | AT90USB647-MUR |
| Product Name | Embedded - Embedded - Microcontrollers - AT90USB647-MUR | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||||||
| Clock Speed | 16 MHz | 20 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 2 KB | 64 KB |