Microchip Technology, Inc. Microcontrollers AT90USB647-MU

Description
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet
Description
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90USB647-MU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB647-MU-ND
Microcontrollers AT90USB647-MU-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90USB647-MU - 769104-AT90USB647-MU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB647-MU
769104-AT90USB647-MU
Embedded - Embedded - Microcontrollers - AT90USB647-MU 769104-AT90USB647-MU
Manufacturer: Microchip Technology Win Source Part Number: 769104-AT90USB647-MU Series: AVR 90USB Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB647 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): AT90USB647-AU; AT90USB647-MUR; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769104-AT90USB647-MU
Series: AVR 90USB
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: AT90USB647
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): AT90USB647-AU; AT90USB647-MUR;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90USB647-MU
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90USB647-MU
IC MCU 8BIT 64KB FLASH 64QFN Product overview: AT90USB647-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-MU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64QFN Product overview: AT90USB647-MU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-MU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90USB647-MU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB647-MU
Embedded - Microcontrollers AT90USB647-MU
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT90USB647-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB647-MU
Microcontrollers AT90USB647-MU
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT90USB647-MU - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB647-MU
Microcontrollers AT90USB647-MU
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB647-MU
8-bit Microcontrollers - MCU AT90USB647-MU
8-bit Microcontrollers - MCU AVR USB 64K FLSH-OTG 16MHz Ind Temp

8-bit Microcontrollers - MCU AVR USB 64K FLSH-OTG 16MHz Ind Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB647-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB647-MU
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB647-MU
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90USB647-MU-ND 769104-AT90USB647-MU 685-AT90USB647-MU AT90USB647-MU AT90USB647-MU AT90USB647-MU AT90USB647-MU AT90USB647-MU
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90USB647-MU 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 8x10b
RAM 4 KB 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 64 KB 2 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers