Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90USB647-AUR AT90USB647-AUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 769105-AT90USB647-AU R Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB647 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; AT90USB647-AU; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769105-AT90USB647-AU R Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB647 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; AT90USB647-AU; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90USB647-AUR - 769105-AT90USB647-AUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB647-AUR
769105-AT90USB647-AUR
Embedded - Embedded - Microcontrollers - AT90USB647-AUR 769105-AT90USB647-AUR
Manufacturer: Microchip Technology Win Source Part Number: 769105-AT90USB647-AU R Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB647 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (14x14) Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; AT90USB647-AU; ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769105-AT90USB647-AUR
Series: AVR 90USB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: AT90USB647
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (14x14)
Alternative Parts (Cross-Reference): VMX51C1020-14-QC; VMX51C1020-14-QCG; AT90USB647-AU;
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90USB647-AUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90USB647-AUR
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90USB647-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-AUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90USB647-AUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB647-AUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90USB647-AURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB647-AURTR-ND
Microcontrollers AT90USB647-AURTR-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90USB647-AURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB647-AURCT-ND
Microcontrollers AT90USB647-AURCT-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90USB647-AURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB647-AURDKR-ND
Microcontrollers AT90USB647-AURDKR-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Microcontrollers - AT90USB647-AUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB647-AUR
Microcontrollers AT90USB647-AUR
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB647-AUR
8-bit Microcontrollers - MCU AT90USB647-AUR
8-bit Microcontrollers - MCU 64K Flash; 2K EEPROM 4K SRAM; 48 IO Pins

8-bit Microcontrollers - MCU 64K Flash; 2K EEPROM 4K SRAM; 48 IO Pins

Buy Now Datasheet
Embedded - Microcontrollers - AT90USB647-AUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB647-AUR
Embedded - Microcontrollers AT90USB647-AUR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip - 68T5097 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip
68T5097
Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip 68T5097
MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP; No. of I/O s:48I/O s; Qualification:- RoHS Compliant: Yes

MCU, 8 BIT, AVR, 16MHZ, TQFP-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP; No. of I/O s:48I/O s; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB647-AUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB647-AUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB647-AUR
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769105-AT90USB647-AUR 685-AT90USB647-AUR AT90USB647-AURTR-ND AT90USB647-AUR AT90USB647-AUR AT90USB647-AUR 68T5097 AT90USB647-AUR
Product Name Embedded - Embedded - Microcontrollers - AT90USB647-AUR 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 8 Bit, Avr, 16Mhz, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7680AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details