Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90USB646-MUR AT90USB646-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 079084-AT90USB646-MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079084-AT90USB646-MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90USB646-MUR - 079084-AT90USB646-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB646-MUR
079084-AT90USB646-MUR
Embedded - Embedded - Microcontrollers - AT90USB646-MUR 079084-AT90USB646-MUR
Manufacturer: Microchip Technology Win Source Part Number: 079084-AT90USB646-MU R Packaging: Reel - TR Core Processor: AVR Number of I/O: 48 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-QFN (9x9) Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 079084-AT90USB646-MUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFN (9x9)
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT90USB646-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB646-MURTR-ND
Microcontrollers AT90USB646-MURTR-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT90USB646-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB646-MURCT-ND
Microcontrollers AT90USB646-MURCT-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT90USB646-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB646-MURDKR-ND
Microcontrollers AT90USB646-MURDKR-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
 - AT90USB646-MUR - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC64

Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PQCC64

Supplier's Site Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-AT90USB646-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-AT90USB646-MUR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-AT90USB646-MUR
IC MCU 8BIT 64KB FLASH 64QFN Product overview: AT90USB646-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB646-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64QFN Product overview: AT90USB646-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB646-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB646-MUR
8-bit Microcontrollers - MCU AT90USB646-MUR
8-bit Microcontrollers - MCU USB 64K FLASH 16 MHz

8-bit Microcontrollers - MCU USB 64K FLASH 16 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90USB646-MUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90USB646-MUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90USB646-MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site
Microcontrollers - AT90USB646-MUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90USB646-MUR
Microcontrollers AT90USB646-MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90USB646-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB646-MUR
Embedded - Microcontrollers AT90USB646-MUR
IC MCU 8BIT 64KB FLASH 64QFN

IC MCU 8BIT 64KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT90USB646-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB646-MUR
Microcontrollers AT90USB646-MUR
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 079084-AT90USB646-MUR AT90USB646-MURTR-ND AT90USB646-MUR 685-AT90USB646-MUR AT90USB646-MUR AT90USB646-MUR AT90USB646-MUR AT90USB646-MUR AT90USB646-MUR
Product Name Embedded - Embedded - Microcontrollers - AT90USB646-MUR Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 2 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT30VVAWQ/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details