AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Win Source Part Number: 1381471-AT90USB1287-
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: AVR® 90USB
Core Processor: AVR
Speed: 16MHz
Package: Tape & Reel
Standard Package: 4,000 pcs
Core Size: 8-Bit
Connectivity: EBI/EMI, I²C, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: AT90USB1287
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90USB1287-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1287-MUR can be used for catalog matching and distributor lookup.
IC MCU 8BIT 128KB FLASH 64QFN
8-bit Microcontrollers - MCU USB 128K FLASH 16 MHz
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 8BIT 128KB FLASH 64QFN
IC MCU 8BIT 128KB FLASH 64QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90USB1287-MURTR-ND | 1381471-AT90USB1287-MUR | 685-AT90USB1287-MUR | AT90USB1287-MUR | AT90USB1287-MUR | AT90USB1287-MUR | AT90USB1287-MUR | AT90USB1287-MUR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 8x10b | |||||||
| RAM | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | 4 KB |