RISC Microcontroller, 8-Bit, FLASH, 16MHz, CMOS, PQFP64
Manufacturer: Atmel
Win Source Part Number: 1148921-AT90USB1287-
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
AT90USB1287 - RISC MICROCONTROLL Product overview: AT90USB1287-16AU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1287-16AU
AVR - Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-TQFP (14x14)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90USB1287-16AU | 1148921-AT90USB1287-16AU | 685-AT90USB1287-16AU | AT90USB1287-16AU |
| Product Name | Embedded - Embedded - Microcontrollers - AT90USB1287-16AU | Embedded Microcontroller MCU | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Obsolete | Active | ||
| ROM Type | Flash | |||
| Package Type | QFP; TQFP; Other; TQFP64 | Other; Bulk | QFP; TQFP; Other; 64-TQFP | |
| RAM | 8 KB | 8 KB |