Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90USB1286-MUR AT90USB1286-MUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 766458-AT90USB1286-M UR Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB1286 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): AT90USB1286-MU; AT90USB1286-16MU; Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 766458-AT90USB1286-M UR Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB1286 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): AT90USB1286-MU; AT90USB1286-16MU; Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90USB1286-MUR - 766458-AT90USB1286-MUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90USB1286-MUR
766458-AT90USB1286-MUR
Embedded - Embedded - Microcontrollers - AT90USB1286-MUR 766458-AT90USB1286-MUR
Manufacturer: Microchip Technology Win Source Part Number: 766458-AT90USB1286-M UR Series: AVR 90USB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: AVR Speed: 16MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 48 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: AT90USB1286 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): AT90USB1286-MU; AT90USB1286-16MU; Introduction Date: February 18, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 766458-AT90USB1286-MUR
Series: AVR 90USB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: AVR
Speed: 16MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: AT90USB1286
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): AT90USB1286-MU; AT90USB1286-16MU;
Introduction Date: February 18, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-AT90USB1286-MUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-AT90USB1286-MUR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-AT90USB1286-MUR
IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90USB1286-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1286-MUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: AT90USB1286-MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90USB1286-MUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90USB1286-MURCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB1286-MURCT-ND
Microcontrollers AT90USB1286-MURCT-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT90USB1286-MURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB1286-MURTR-ND
Microcontrollers AT90USB1286-MURTR-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Microcontrollers - AT90USB1286-MURDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90USB1286-MURDKR-ND
Microcontrollers AT90USB1286-MURDKR-ND
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Embedded - Microcontrollers - AT90USB1286-MUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90USB1286-MUR
Embedded - Microcontrollers AT90USB1286-MUR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Microcontrollers - AT90USB1286-MUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90USB1286-MUR
Microcontrollers AT90USB1286-MUR
AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

AVR AVR® 90USB Microcontroller IC 8-Bit 16MHz 128KB (128K x 8) FLASH 64-QFN (9x9)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90USB1286-MUR
8-bit Microcontrollers - MCU AT90USB1286-MUR
8-bit Microcontrollers - MCU USB 128K FLASH 16 MHz

8-bit Microcontrollers - MCU USB 128K FLASH 16 MHz

Buy Now Datasheet
Mcu, 8 Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip - 68T5083 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8 Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip
68T5083
Mcu, 8 Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip 68T5083
MCU, 8 BIT, AVR, 16MHZ, VQFN-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:VQFN; No. of I/O s:48I/O s; Qualification:- RoHS Compliant: Yes

MCU, 8 BIT, AVR, 16MHZ, VQFN-64; Product Range:8051 Family AT90USB Series Microcontrollers; Operating Frequency Max:16MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:VQFN; No. of I/O s:48I/O s; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 766458-AT90USB1286-MUR 685-AT90USB1286-MUR AT90USB1286-MURCT-ND AT90USB1286-MUR AT90USB1286-MUR AT90USB1286-MUR 68T5083
Product Name Embedded - Embedded - Microcontrollers - AT90USB1286-MUR 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8 Bit, Avr, 16Mhz, Vqfn-64; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 16 MHz 20 MHz 16 MHz 16 MHz 16 MHz
RAM 128 KB 8 KB 8 KB 8 KB
ROM 4 KB 128 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CI8RMCAFXUMA1 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers