Microchip Technology, Inc. Connectors, Interconnects - Terminal Blocks - Accessories AT90S8535-8JC

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects>Termin al Blocks - Accessories Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Core Size: 8-Bit Speed: 200MHz, 800MHz Connectivity: 3-Wire, I2C, SPI Peripherals: DMA, LCD, POR, WDT Number of I/O: 100
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects>Termin al Blocks - Accessories Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Core Size: 8-Bit Speed: 200MHz, 800MHz Connectivity: 3-Wire, I2C, SPI Peripherals: DMA, LCD, POR, WDT Number of I/O: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories
Connectors, Interconnects - Terminal Blocks - Accessories
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects>Termin al Blocks - Accessories Packaging: Bulk Part Status: Obsolete Core Processor: Rabbit 6000 Core Size: 8-Bit Speed: 200MHz, 800MHz Connectivity: 3-Wire, I2C, SPI Peripherals: DMA, LCD, POR, WDT Number of I/O: 100

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects>Terminal Blocks - Accessories
Packaging: Bulk
Part Status: Obsolete
Core Processor: Rabbit 6000
Core Size: 8-Bit
Speed: 200MHz, 800MHz
Connectivity: 3-Wire, I2C, SPI
Peripherals: DMA, LCD, POR, WDT
Number of I/O: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Terminal Blocks - Accessories
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details