Manufacturer: Atmel
Win Source Part Number: 1148914-AT90S8535-8A
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT90S8535-8AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8535-8AI can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 44TQFP
IC MCU 8BIT 8KB FLASH 44TQFP
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148914-AT90S8535-8AI | AT90S8535-8AI-ND | 685-AT90S8535-8AI | AT90S8535-8AI | AT90S8535-8AI | AT90S8535-8AI |
| Product Name | Embedded - Embedded - Microcontrollers - AT90S8535-8AI | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM | 8 KB |