Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90S8515A-8PI AT90S8515A-8PI

Description
Manufacturer: Microchip Technology Win Source Part Number: 769102-AT90S8515A-8P I Series: AVR 90S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Speed: 8MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90S8515 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C63413C-PXC; CY7C63413-PC; CY7C63413-PXC; CY7C60123-PXC; Introduction Date: June 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769102-AT90S8515A-8P I Series: AVR 90S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Speed: 8MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90S8515 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C63413C-PXC; CY7C63413-PC; CY7C63413-PXC; CY7C60123-PXC; Introduction Date: June 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90S8515A-8PI - 769102-AT90S8515A-8PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S8515A-8PI
769102-AT90S8515A-8PI
Embedded - Embedded - Microcontrollers - AT90S8515A-8PI 769102-AT90S8515A-8PI
Manufacturer: Microchip Technology Win Source Part Number: 769102-AT90S8515A-8P I Series: AVR 90S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Speed: 8MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90S8515 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C63413C-PXC; CY7C63413-PC; CY7C63413-PXC; CY7C60123-PXC; Introduction Date: June 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769102-AT90S8515A-8PI
Series: AVR 90S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Core Processor: AVR
Speed: 8MHz
Package: 40-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 4 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: AT90S8515
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): CY7C63413C-PXC; CY7C63413-PC; CY7C63413-PXC; CY7C60123-PXC;
Introduction Date: June 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT90S8515A-8PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT90S8515A-8PI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT90S8515A-8PI
IC MCU 8BIT 8KB FLASH 40DIP / MCU 8-bit AVR RISC 8KB Flash 5V 40-Pin PDIP W Product overview: AT90S8515A-8PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8515A-8PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP / MCU 8-bit AVR RISC 8KB Flash 5V 40-Pin PDIP W Product overview: AT90S8515A-8PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8515A-8PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90S8515A-8PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S8515A-8PI
Microcontrollers AT90S8515A-8PI
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT90S8515A-8PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S8515A-8PI
Embedded - Microcontrollers AT90S8515A-8PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769102-AT90S8515A-8PI 685-AT90S8515A-8PI AT90S8515A-8PI AT90S8515A-8PI
Product Name Embedded - Embedded - Microcontrollers - AT90S8515A-8PI 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
RAM 8 KB 0.5120 KB 0.5120 KB
ROM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details