Microchip Technology, Inc. Microcontrollers AT90S8515A-4PI

Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S8515A-4PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S8515A-4PI-ND
Microcontrollers AT90S8515A-4PI-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT90S8515A-4PI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT90S8515A-4PI
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT90S8515A-4PI
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT90S8515A-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8515A-4PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT90S8515A-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8515A-4PI can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90S8515A-4PI - 769101-AT90S8515A-4PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S8515A-4PI
769101-AT90S8515A-4PI
Embedded - Embedded - Microcontrollers - AT90S8515A-4PI 769101-AT90S8515A-4PI
Manufacturer: Microchip Technology Win Source Part Number: 769101-AT90S8515A-4P I Series: AVR 90S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Speed: 4MHz Package: 40-DIP (0.600", 15.24mm) Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 512 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90S8515A Categories: Integrated Circuits (ICs) Manufacturer Package: 40-PDIP Alternative Parts (Cross-Reference): CY7C63413C-PXC; CY7C63413-PC; CY7C63413-PXC; CY7C60123-PXC; Introduction Date: June 09, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769101-AT90S8515A-4PI
Series: AVR 90S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Core Processor: AVR
Speed: 4MHz
Package: 40-DIP (0.600", 15.24mm)
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: AT90S8515A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-PDIP
Alternative Parts (Cross-Reference): CY7C63413C-PXC; CY7C63413-PC; CY7C63413-PXC; CY7C60123-PXC;
Introduction Date: June 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT90S8515A-4PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S8515A-4PI
Microcontrollers AT90S8515A-4PI
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT90S8515A-4PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S8515A-4PI
Embedded - Microcontrollers AT90S8515A-4PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S8515A-4PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S8515A-4PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S8515A-4PI
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S8515A-4PI-ND 685-AT90S8515A-4PI 769101-AT90S8515A-4PI AT90S8515A-4PI AT90S8515A-4PI AT90S8515A-4PI
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S8515A-4PI Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB
ROM 8 KB 512 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers