Microchip Technology, Inc. Microcontrollers AT90S8515-8PC

Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S8515-8PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S8515-8PC-ND
Microcontrollers AT90S8515-8PC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT90S8515-8PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT90S8515-8PC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT90S8515-8PC
IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT90S8515-8PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8515-8PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 40DIP Product overview: AT90S8515-8PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S8515-8PC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90S8515-8PC - 079082-AT90S8515-8PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S8515-8PC
079082-AT90S8515-8PC
Embedded - Embedded - Microcontrollers - AT90S8515-8PC 079082-AT90S8515-8PC
Manufacturer: Microchip Technology Win Source Part Number: 079082-AT90S8515-8PC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079082-AT90S8515-8PC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - AT90S8515-8PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S8515-8PC
Embedded - Microcontrollers AT90S8515-8PC
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT90S8515-8PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S8515-8PC
Microcontrollers AT90S8515-8PC
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 8KB (4K x 16) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S8515-8PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S8515-8PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S8515-8PC
IC MCU 8BIT 8KB FLASH 40DIP

IC MCU 8BIT 8KB FLASH 40DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S8515-8PC-ND 685-AT90S8515-8PC 079082-AT90S8515-8PC AT90S8515-8PC AT90S8515-8PC AT90S8515-8PC
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S8515-8PC Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.5120 KB 0.5120 KB 8 KB 0.5120 KB 512 KB
ROM 8 KB 512 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165LFHABXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers