Microchip Technology, Inc. Microcontrollers AT90S4434-8PI

Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Request a Quote
Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT90S4434-8PI is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR RISC architecture, designed for low-power applications. It features 4KB of in-system programmable Flash memory, 256 bytes of EEPROM, and 256 bytes of SRAM. The microcontroller operates at a voltage range of 4.0 to 6.0V and can achieve up to 8 MIPS throughput at 8 MHz. Key peripherals include an 8-channel, 10-bit ADC, a programmable UART, and multiple timer/counter configurations, including two 8-bit and one 16-bit timer. The device supports various power-saving modes, including Idle, Power Save, and Power-down, with low power consumption rates of 6.4 mA in active mode and less than 1 µA in power-down mode. The AT90S4434-8PI is available in multiple package types, including 40-pin PDIP, making it suitable for a range of embedded control applications. Its robust feature set and flexibility make it a viable option for engineers looking for a cost-effective microcontroller solution.

Datasheet Summary
Powered by GS/AI

The AT90S4434-8PI is an 8-bit microcontroller from Quarktwin Technology Ltd. based on the AVR RISC architecture, designed for low-power applications. It features 4KB of in-system programmable Flash memory, 256 bytes of EEPROM, and 256 bytes of SRAM. The microcontroller operates at a voltage range of 4.0 to 6.0V and can achieve up to 8 MIPS throughput at 8 MHz. Key peripherals include an 8-channel, 10-bit ADC, a programmable UART, and multiple timer/counter configurations, including two 8-bit and one 16-bit timer. The device supports various power-saving modes, including Idle, Power Save, and Power-down, with low power consumption rates of 6.4 mA in active mode and less than 1 µA in power-down mode. The AT90S4434-8PI is available in multiple package types, including 40-pin PDIP, making it suitable for a range of embedded control applications. Its robust feature set and flexibility make it a viable option for engineers looking for a cost-effective microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S4434-8PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S4434-8PI-ND
Microcontrollers AT90S4434-8PI-ND
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S4434-8PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S4434-8PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S4434-8PI
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site
Embedded - Microcontrollers - AT90S4434-8PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S4434-8PI
Embedded - Microcontrollers AT90S4434-8PI
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT90S4434-8PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S4434-8PI
Microcontrollers AT90S4434-8PI
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S4434-8PI-ND AT90S4434-8PI AT90S4434-8PI AT90S4434-8PI
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 8x10b
RAM 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details