Microchip Technology, Inc. Microcontrollers AT90S4414-8PC

Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S4414-8PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S4414-8PC-ND
Microcontrollers AT90S4414-8PC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT90S4414-8PC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT90S4414-8PC
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT90S4414-8PC
IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT90S4414-8PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S4414-8PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 40DIP Product overview: AT90S4414-8PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S4414-8PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90S4414-8PC - 221463-AT90S4414-8PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S4414-8PC
221463-AT90S4414-8PC
Embedded - Embedded - Microcontrollers - AT90S4414-8PC 221463-AT90S4414-8PC
Manufacturer: Microchip Technology Win Source Part Number: 221463-AT90S4414-8PC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 32 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 40-PDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221463-AT90S4414-8PC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 40-PDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - AT90S4414-8PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S4414-8PC
Embedded - Microcontrollers AT90S4414-8PC
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - AT90S4414-8PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S4414-8PC
Microcontrollers AT90S4414-8PC
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 4KB (2K x 16) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S4414-8PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S4414-8PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S4414-8PC
IC MCU 8BIT 4KB FLASH 40DIP

IC MCU 8BIT 4KB FLASH 40DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S4414-8PC-ND 685-AT90S4414-8PC 221463-AT90S4414-8PC AT90S4414-8PC AT90S4414-8PC AT90S4414-8PC
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S4414-8PC Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.2560 KB 0.2560 KB 4 KB 0.2560 KB 256 KB
ROM 4 KB 256 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 790.750-50 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers