Microchip Technology, Inc. Microcontrollers AT90S4414-4AC

Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S4414-4AC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S4414-4AC-ND
Microcontrollers AT90S4414-4AC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 44-TQFP (10x10)

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90S4414-4AC - 221461-AT90S4414-4AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S4414-4AC
221461-AT90S4414-4AC
Embedded - Embedded - Microcontrollers - AT90S4414-4AC 221461-AT90S4414-4AC
Manufacturer: Microchip Technology Win Source Part Number: 221461-AT90S4414-4AC Packaging: Tray Core Processor: AVR Number of I/O: 32 Program Memory Size: 4KB (2K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-TQFP (10x10) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221461-AT90S4414-4AC
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 4KB (2K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-AT90S4414-4AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-AT90S4414-4AC
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-AT90S4414-4AC
IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT90S4414-4AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S4414-4AC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 44TQFP Product overview: AT90S4414-4AC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S4414-4AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90S4414-4AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S4414-4AC
Embedded - Microcontrollers AT90S4414-4AC
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S4414-4AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S4414-4AC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S4414-4AC
IC MCU 8BIT 4KB FLASH 44TQFP

IC MCU 8BIT 4KB FLASH 44TQFP

Supplier's Site
Microcontrollers - AT90S4414-4AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S4414-4AC
Microcontrollers AT90S4414-4AC
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 44-TQFP (10x10)

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 4KB (2K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S4414-4AC-ND 221461-AT90S4414-4AC 685-AT90S4414-4AC AT90S4414-4AC AT90S4414-4AC AT90S4414-4AC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90S4414-4AC 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.2560 KB 4 KB 0.2560 KB 256 KB 0.2560 KB
ROM 4 KB 256 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - C161OL25MHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers