Microchip Technology, Inc. Microcontrollers AT90S2333-8PI

Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 28-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S2333-8PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S2333-8PI-ND
Microcontrollers AT90S2333-8PI-ND
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 28-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 28-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90S2333-8PI - 1019807-AT90S2333-8PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S2333-8PI
1019807-AT90S2333-8PI
Embedded - Embedded - Microcontrollers - AT90S2333-8PI 1019807-AT90S2333-8PI
Manufacturer: Microchip Technology Win Source Part Number: 1019807-AT90S2333-8P I Packaging: Tube/Rail Core Processor: AVR Number of I/O: 20 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 6x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019807-AT90S2333-8PI
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 20
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 6x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT90S2333-8PI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT90S2333-8PI
IC MCU 8BIT 2KB FLASH 28DIP Product overview: AT90S2333-8PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S2333-8PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 28DIP Product overview: AT90S2333-8PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S2333-8PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S2333-8PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S2333-8PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S2333-8PI
IC MCU 8BIT 2KB FLASH 28DIP

IC MCU 8BIT 2KB FLASH 28DIP

Supplier's Site
Microcontrollers - AT90S2333-8PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S2333-8PI
Microcontrollers AT90S2333-8PI
AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 28-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 8MHz 2KB (1K x 16) FLASH 28-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - AT90S2333-8PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S2333-8PI
Embedded - Microcontrollers AT90S2333-8PI
IC MCU 8BIT 2KB FLASH 28DIP

IC MCU 8BIT 2KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S2333-8PI-ND 1019807-AT90S2333-8PI 685-AT90S2333-8PI AT90S2333-8PI AT90S2333-8PI AT90S2333-8PI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90S2333-8PI 8-bit 8BIT 2KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 6x10b
RAM 0.1280 KB 2 KB 0.1280 KB 128 KB 0.1280 KB
ROM 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details