Microchip Technology, Inc. Microcontrollers AT90S2323-10SC

Description
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S2323-10SC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S2323-10SC-ND
Microcontrollers AT90S2323-10SC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90S2323-10SC - 912005-AT90S2323-10SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S2323-10SC
912005-AT90S2323-10SC
Embedded - Embedded - Microcontrollers - AT90S2323-10SC 912005-AT90S2323-10SC
Manufacturer: Microchip Technology Win Source Part Number: 912005-AT90S2323-10S C Series: AVR® 90S Operating Temperature Range: 0°C ~ 70°C Features: AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC Core Processor: AVR Speed: 10MHz Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 3 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 4V ~ 6V Part Status: Obsolete Family Name: AT90S2323 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 95 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912005-AT90S2323-10SC
Series: AVR® 90S
Operating Temperature Range: 0°C ~ 70°C
Features: AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC
Core Processor: AVR
Speed: 10MHz
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 3
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 4V ~ 6V
Part Status: Obsolete
Family Name: AT90S2323
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-AT90S2323-10SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT90S2323-10SC
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT90S2323-10SC
IC MCU 8BIT 2KB FLASH 8SOIC Product overview: AT90S2323-10SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S2323-10SC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 8SOIC Product overview: AT90S2323-10SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S2323-10SC can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
AT90S2323-10SC
Embedded - Microcontrollers AT90S2323-10SC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site Datasheet
Microcontrollers - AT90S2323-10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S2323-10SC
Microcontrollers AT90S2323-10SC
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S2323-10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S2323-10SC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S2323-10SC
IC MCU 8BIT 2KB FLASH 8SOIC

IC MCU 8BIT 2KB FLASH 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S2323-10SC-ND 912005-AT90S2323-10SC 685-AT90S2323-10SC AT90S2323-10SC AT90S2323-10SC AT90S2323-10SC
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90S2323-10SC 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
ROM 2 KB 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details