The AT90S2323-10PC is an 8-bit microcontroller utilizing the AVR RISC architecture, designed for low-power applications. It features 2K bytes of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM. The microcontroller supports up to 10 MIPS throughput at 10 MHz, making it suitable for applications requiring efficient processing. This device includes three programmable I/O lines, an 8-bit timer/counter, and a programmable watchdog timer with an internal oscillator. It also supports external and internal interrupts, and offers power-saving modes, including idle and power-down modes, to optimize energy consumption. The operating voltage range is between 4.0V and 6.0V, and it is available in an 8-pin PDIP package. The AT90S2323-10PC is ideal for projects that require a compact, efficient microcontroller with sufficient memory and processing capabilities for various embedded applications.
Manufacturer: Microchip Technology
Win Source Part Number: 769099-AT90S2323-10P
Series: AVR 90S
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Speed: 10MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 3
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 4 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: AT90S2323
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT90S2323-10SC; AT90S2323-10PI;
Introduction Date: June 09, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 2KB FLASH 8DIP Product overview: AT90S2323-10PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S2323-10PC can be used for catalog matching and distributor lookup.
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-PDIP
IC MCU 8BIT 2KB FLASH 8DIP
IC MCU 8BIT 2KB FLASH 8DIP
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769099-AT90S2323-10PC | 685-AT90S2323-10PC | AT90S2323-10PC-ND | AT90S2323-10PC | AT90S2323-10PC | AT90S2323-10PC |
| Product Name | Embedded - Embedded - Microcontrollers - AT90S2323-10PC | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 128 KB | 2 KB | ||||
| ROM Type | Flash; FLASH | Flash |