The AT90S2313-10PI is an 8-bit microcontroller utilizing the AVR RISC architecture, designed for low-power applications. It operates at a maximum speed of 10 MHz and features 2K bytes of in-system programmable Flash memory, 128 bytes of EEPROM, and 128 bytes of SRAM. The microcontroller supports up to 10 MIPS throughput, allowing efficient processing with a single clock cycle execution for most instructions. This device includes 15 programmable I/O lines and various peripheral features such as an 8-bit timer/counter, a 16-bit timer/counter with PWM capabilities, an on-chip analog comparator, and a full duplex UART for serial communication. It also has a programmable watchdog timer and supports multiple power-saving modes, including idle and power-down modes, which help optimize power consumption. The AT90S2313-10PI operates within a voltage range of 4.0 to 6.0V and is available in a 20-pin PDIP package. It is suitable for a wide range of embedded control applications, particularly where low power consumption and flexibility are required.
Manufacturer: Microchip Technology
Win Source Part Number: 221455-AT90S2313-10P
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 15
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Oscillator Type: External
Family Name: AT90S2313
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Speed(Frequency): 10MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): CY7C63001C-PXC; CY7C63001A-PXC; CY7C63001A-PC; AT90S2313-10SI;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 2KB FLASH 20DIP Product overview: AT90S2313-10PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S2313-10PI can be used for catalog matching and distributor lookup.
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-PDIP
IC MCU 8BIT 2KB FLASH 20DIP
IC MCU 8BIT 2KB FLASH 20DIP
AVR AVR® 90S Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 221455-AT90S2313-10PI | 685-AT90S2313-10PI | AT90S2313-10PI-ND | AT90S2313-10PI | AT90S2313-10PI | AT90S2313-10PI |
| Product Name | Embedded - Embedded - Microcontrollers - AT90S2313-10PI | 8-bit 8BIT 2KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 2 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 128 KB | 2 KB |