Microchip Technology, Inc. Microcontrollers AT90S1200A-4SI

Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S1200A-4SI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S1200A-4SI-ND
Microcontrollers AT90S1200A-4SI-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-AT90S1200A-4SI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-AT90S1200A-4SI
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-AT90S1200A-4SI
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200A-4SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-4SI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200A-4SI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-4SI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90S1200A-4SI - 769098-AT90S1200A-4SI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S1200A-4SI
769098-AT90S1200A-4SI
Embedded - Embedded - Microcontrollers - AT90S1200A-4SI 769098-AT90S1200A-4SI
Manufacturer: Microchip Technology Win Source Part Number: 769098-AT90S1200A-4S I Series: AVR 90S Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Core Processor: AVR Speed: 4MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90S1200 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): CY7C63001A-SCT; CY7C63001A-SC; CY7C63001A-SXC; CY7C63001C-SXC; Introduction Date: November 29, 2001 ECCN: EAR99 Estimated EOL Date: 2020 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769098-AT90S1200A-4SI
Series: AVR 90S
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Core Processor: AVR
Speed: 4MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: POR, WDT
Number of I/O: 15
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: AT90S1200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): CY7C63001A-SCT; CY7C63001A-SC; CY7C63001A-SXC; CY7C63001C-SXC;
Introduction Date: November 29, 2001
ECCN: EAR99
Estimated EOL Date: 2020
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S1200A-4SI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S1200A-4SI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S1200A-4SI
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site
Microcontrollers - AT90S1200A-4SI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200A-4SI
Microcontrollers AT90S1200A-4SI
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - AT90S1200A-4SI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200A-4SI
Embedded - Microcontrollers AT90S1200A-4SI
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S1200A-4SI-ND 685-AT90S1200A-4SI 769098-AT90S1200A-4SI AT90S1200A-4SI AT90S1200A-4SI AT90S1200A-4SI
Product Name Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S1200A-4SI Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
ROM 1 KB 64 KB
ROM Type Flash Flash; FLASH
Supply Voltage 2.7 to 6 volts 2.7 to 6 volts 2.7 to 6 volts 6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details