Microchip Technology, Inc. 8-bit 8BIT 1KB Embedded Microcontroller MCU AT90S1200A-4PC

Description
IC MCU 8BIT 1KB FLASH 20DIP Product overview: AT90S1200A-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-4PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 20DIP Product overview: AT90S1200A-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-4PC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-AT90S1200A-4PC
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-AT90S1200A-4PC
IC MCU 8BIT 1KB FLASH 20DIP Product overview: AT90S1200A-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-4PC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20DIP Product overview: AT90S1200A-4PC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-4PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90S1200A-4PC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S1200A-4PC-ND
Microcontrollers AT90S1200A-4PC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90S1200A-4PC - 912004-AT90S1200A-4PC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S1200A-4PC
912004-AT90S1200A-4PC
Embedded - Embedded - Microcontrollers - AT90S1200A-4PC 912004-AT90S1200A-4PC
Manufacturer: Microchip Technology Win Source Part Number: 912004-AT90S1200A-4P C Series: AVR® 90S Operating Temperature Range: 0°C ~ 70°C Features: AVR series Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP Core Processor: AVR Speed: 4MHz Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 2.7V ~ 6V Part Status: Obsolete Family Name: AT90S1200 Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912004-AT90S1200A-4PC
Series: AVR® 90S
Operating Temperature Range: 0°C ~ 70°C
Features: AVR series Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP
Core Processor: AVR
Speed: 4MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SPI
Peripherals: POR, WDT
Number of I/O: 15
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 6V
Part Status: Obsolete
Family Name: AT90S1200
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - AT90S1200A-4PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200A-4PC
Microcontrollers AT90S1200A-4PC
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S1200A-4PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S1200A-4PC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S1200A-4PC
IC MCU 8BIT 1KB FLASH 20DIP

IC MCU 8BIT 1KB FLASH 20DIP

Supplier's Site
Embedded - Microcontrollers - AT90S1200A-4PC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200A-4PC
Embedded - Microcontrollers AT90S1200A-4PC
IC MCU 8BIT 1KB FLASH 20DIP

IC MCU 8BIT 1KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT90S1200A-4PC AT90S1200A-4PC-ND 912004-AT90S1200A-4PC AT90S1200A-4PC AT90S1200A-4PC AT90S1200A-4PC
Product Name 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - AT90S1200A-4PC Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Supply Voltage 2.7 to 6 volts 2.7 to 6 volts 2.7 to 6 volts 6 to 2.7 volts
Package Type Other; Tube CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-PDIP CDIP; Other; 20-DIP (0.300\", 7.62mm)
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7764AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - CR16MCS9VJE9 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details