Microchip Technology, Inc. 8-bit 8BIT 1KB SSOP Embedded Microcontroller MCU AT90S1200A-12YC

Description
IC MCU 8BIT 1KB FLASH 20SSOP / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 20-Pin SSOP Product overview: AT90S1200A-12YC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-12YC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1KB FLASH 20SSOP / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 20-Pin SSOP Product overview: AT90S1200A-12YC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-12YC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1KB SSOP Embedded Microcontroller MCU - 685-AT90S1200A-12YC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB SSOP Embedded Microcontroller MCU
685-AT90S1200A-12YC
8-bit 8BIT 1KB SSOP Embedded Microcontroller MCU 685-AT90S1200A-12YC
IC MCU 8BIT 1KB FLASH 20SSOP / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 20-Pin SSOP Product overview: AT90S1200A-12YC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-12YC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20SSOP / MCU 8-bit AVR RISC 1KB Flash 3.3V/5V 20-Pin SSOP Product overview: AT90S1200A-12YC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB, SSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200A-12YC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90S1200A-12YC - 769097-AT90S1200A-12YC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S1200A-12YC
769097-AT90S1200A-12YC
Embedded - Embedded - Microcontrollers - AT90S1200A-12YC 769097-AT90S1200A-12YC
Manufacturer: Microchip Technology Win Source Part Number: 769097-AT90S1200A-12 YC Series: AVR 90S Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Core Processor: AVR Speed: 12MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Supply Voltage: 4 V ~ 6 V Part Status: Obsolete(EOL) Family Name: AT90S1200 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): AT90S1200A-12YX; AT90S1200-4YC; AT90S1200A-4YC; AT90S1200-4YCR; Introduction Date: November 29, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769097-AT90S1200A-12YC
Series: AVR 90S
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Core Processor: AVR
Speed: 12MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: SPI
Peripherals: POR, WDT
Number of I/O: 15
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: Internal
Supply Voltage: 4 V ~ 6 V
Part Status: Obsolete(EOL)
Family Name: AT90S1200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): AT90S1200A-12YX; AT90S1200-4YC; AT90S1200A-4YC; AT90S1200-4YCR;
Introduction Date: November 29, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - AT90S1200A-12YC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200A-12YC
Embedded - Microcontrollers AT90S1200A-12YC
IC MCU 8BIT 1KB FLASH 20SSOP

IC MCU 8BIT 1KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - AT90S1200A-12YC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200A-12YC
Microcontrollers AT90S1200A-12YC
AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-SSOP

AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT90S1200A-12YC 769097-AT90S1200A-12YC AT90S1200A-12YC AT90S1200A-12YC
Product Name 8-bit 8BIT 1KB SSOP Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S1200A-12YC Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type Other; Tube SSOP SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 12 MHz 12 MHz
RAM 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CG8079AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers