Microchip Technology, Inc. Microcontrollers AT90S1200-4YI

Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP
Request a Quote Datasheet
Description
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90S1200-4YI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S1200-4YI-ND
Microcontrollers AT90S1200-4YI-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-AT90S1200-4YI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-AT90S1200-4YI
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-AT90S1200-4YI
IC MCU 8BIT 1KB FLASH 20SSOP Product overview: AT90S1200-4YI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-4YI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20SSOP Product overview: AT90S1200-4YI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-4YI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90S1200-4YI - 812503-AT90S1200-4YI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S1200-4YI
812503-AT90S1200-4YI
Embedded - Embedded - Microcontrollers - AT90S1200-4YI 812503-AT90S1200-4YI
Manufacturer: Microchip Technology Win Source Part Number: 812503-AT90S1200-4YI Packaging: Tube Mounting Style: SMD Core Processor: AVR Speed: 4MHz Core Size: 8-Bit Connectivity: SPI Peripherals: POR, WDT Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: Internal Part Status: Obsolete (End Of Life) Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 67 MSL Level: 2 (1 Year) Part Number Series: AT90S1200 Voltage - Supply (Vcc/Vdd): 2.7V ~ 6V

Manufacturer: Microchip Technology
Win Source Part Number: 812503-AT90S1200-4YI
Packaging: Tube
Mounting Style: SMD
Core Processor: AVR
Speed: 4MHz
Core Size: 8-Bit
Connectivity: SPI
Peripherals: POR, WDT
Number of I/O: 15
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: Internal
Part Status: Obsolete (End Of Life)
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 67
MSL Level: 2 (1 Year)
Part Number Series: AT90S1200
Voltage - Supply (Vcc/Vdd): 2.7V ~ 6V

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S1200-4YI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S1200-4YI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S1200-4YI
IC MCU 8BIT 1KB FLASH 20SSOP

IC MCU 8BIT 1KB FLASH 20SSOP

Supplier's Site
Embedded - Microcontrollers - AT90S1200-4YI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200-4YI
Embedded - Microcontrollers AT90S1200-4YI
IC MCU 8BIT 1KB FLASH 20SSOP

IC MCU 8BIT 1KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - AT90S1200-4YI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200-4YI
Microcontrollers AT90S1200-4YI
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90S1200-4YI-ND 685-AT90S1200-4YI 812503-AT90S1200-4YI AT90S1200-4YI AT90S1200-4YI AT90S1200-4YI
Product Name Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90S1200-4YI Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
ROM 1 KB 64 KB
ROM Type Flash Flash; FLASH
Supply Voltage 2.7 to 6 volts 2.7 to 6 volts 2.7 to 6 volts 6 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C164CILMCAFXUMA1 - 933004-C164CILMCAFXUMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
7 suppliers