Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90S1200-4SC AT90S1200-4SC

Description
Manufacturer: Microchip Technology Win Source Part Number: 221453-AT90S1200-4SC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221453-AT90S1200-4SC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90S1200-4SC - 221453-AT90S1200-4SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S1200-4SC
221453-AT90S1200-4SC
Embedded - Embedded - Microcontrollers - AT90S1200-4SC 221453-AT90S1200-4SC
Manufacturer: Microchip Technology Win Source Part Number: 221453-AT90S1200-4SC Packaging: Tube/Rail Core Processor: AVR Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221453-AT90S1200-4SC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 15
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT90S1200-4SC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S1200-4SC-ND
Microcontrollers AT90S1200-4SC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-AT90S1200-4SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-AT90S1200-4SC
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-AT90S1200-4SC
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200-4SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-4SC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200-4SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-4SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90S1200-4SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200-4SC
Embedded - Microcontrollers AT90S1200-4SC
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - AT90S1200-4SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200-4SC
Microcontrollers AT90S1200-4SC
AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 4MHz 1KB (512 x 16) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S1200-4SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S1200-4SC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S1200-4SC
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 221453-AT90S1200-4SC AT90S1200-4SC-ND 685-AT90S1200-4SC AT90S1200-4SC AT90S1200-4SC AT90S1200-4SC
Product Name Embedded - Embedded - Microcontrollers - AT90S1200-4SC Microcontrollers 8-bit 8BIT 1KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers