Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90S1200-12SC AT90S1200-12SC

Description
Manufacturer: Microchip Technology Win Source Part Number: 221450-AT90S1200-12S C Packaging: Tube/Rail Core Processor: AVR Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 12MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221450-AT90S1200-12S C Packaging: Tube/Rail Core Processor: AVR Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 12MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90S1200-12SC - 221450-AT90S1200-12SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90S1200-12SC
221450-AT90S1200-12SC
Embedded - Embedded - Microcontrollers - AT90S1200-12SC 221450-AT90S1200-12SC
Manufacturer: Microchip Technology Win Source Part Number: 221450-AT90S1200-12S C Packaging: Tube/Rail Core Processor: AVR Number of I/O: 15 Program Memory Size: 1KB (512 x 16) Program Memory Type: FLASH EEPROM Size: 64 x 8 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Speed(Frequency): 12MHz Supply Voltage - Operating: 4 V to 6 V Part Core Size: 8-Bit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221450-AT90S1200-12SC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 15
Program Memory Size: 1KB (512 x 16)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Speed(Frequency): 12MHz
Supply Voltage - Operating: 4 V to 6 V
Part Core Size: 8-Bit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-AT90S1200-12SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1KB Embedded Microcontroller MCU
685-AT90S1200-12SC
8-bit 8BIT 1KB Embedded Microcontroller MCU 685-AT90S1200-12SC
IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200-12SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-12SC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1KB FLASH 20SOIC Product overview: AT90S1200-12SC from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-12SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - AT90S1200-12SC-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90S1200-12SC-ND
Microcontrollers AT90S1200-12SC-ND
AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - AT90S1200-12SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90S1200-12SC
Microcontrollers AT90S1200-12SC
AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-SOIC

AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90S1200-12SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90S1200-12SC
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90S1200-12SC
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site
Embedded - Microcontrollers - AT90S1200-12SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90S1200-12SC
Embedded - Microcontrollers AT90S1200-12SC
IC MCU 8BIT 1KB FLASH 20SOIC

IC MCU 8BIT 1KB FLASH 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 221450-AT90S1200-12SC 685-AT90S1200-12SC AT90S1200-12SC-ND AT90S1200-12SC AT90S1200-12SC AT90S1200-12SC
Product Name Embedded - Embedded - Microcontrollers - AT90S1200-12SC 8-bit 8BIT 1KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete Removed
Clock Speed 12 MHz 12 MHz 12 MHz 12 MHz
RAM 1 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details