IC MCU 8BIT 1KB FLASH 20DIP Product overview: AT90S1200-12PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90S1200-12PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148892-AT90S1200-12
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-PDIP
IC MCU 8BIT 1KB FLASH 20DIP
AVR AVR® 90S Microcontroller IC 8-Bit 12MHz 1KB (512 x 16) FLASH 20-PDIP
IC MCU 8BIT 1KB FLASH 20DIP
IC MCU 8BIT 1KB FLASH 20DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT90S1200-12PI | 1148892-AT90S1200-12PI | AT90S1200-12PI-ND | AT90S1200-12PI | AT90S1200-12PI | AT90S1200-12PI | AT90S1200-12PI |
| Product Name | 8-bit 8BIT 1KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT90S1200-12PI | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Supply Voltage | 4 to 6 volts | 4 to 6 volts | 4 to 6 volts | 6 to 4 volts | |||
| Package Type | Other; Tube | CDIP; Other; "20-DIP (0.300"", 7.62mm)" | CDIP; Other; 20-DIP (0.300", 7.62mm) | CDIP; Other; 20-DIP (0.300\", 7.62mm) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Clock Speed | 12 MHz | 12 MHz | 12 MHz | 12 MHz |