RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDSO20
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: AT90PWM81-16SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM81-16SN can be used for catalog matching and distributor lookup.
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
Manufacturer: Atmel
Win Source Part Number: 1148890-AT90PWM81-16
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 8KB FLASH 20SOIC
8-bit Microcontrollers - MCU 8K Flash, 256RAM 2 PSC, 40-105c
IC MCU 8BIT 8KB FLASH 20SOIC
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 20-SOIC
MCU, 8BIT, AVR, 16MHZ, QFN-20; Product Range:8051 Family AT90PWM Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:256Byte; CPU Speed:16MHz; No. of I/O s:20I/O s; MSL:- RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90PWM81-16SN | 685-AT90PWM81-16SN | 1611-AT90PWM81-16SN-ND | 1148890-AT90PWM81-16SN | AT90PWM81-16SN | AT90PWM81-16SN | AT90PWM81-16SN | AT90PWM81-16SN | 68T5078 |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT90PWM81-16SN | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 16Mhz, Qfn-20; Product Range Microchip | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||||||
| ROM Type | Flash | Flash | Flash; FLASH | ||||||
| Package Type | Other; SO 150(S) | Other; Tube | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | Other; 20-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz |