AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)
8-bit Microcontrollers - MCU 8K Flash, 256RAM 2 PSC, 40-125c
IC MCU 8BIT 8KB FLASH 32VQFN
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-VQFN (5x5)
MCU, 8BIT, AVR, 16MHZ, QFN-32; Product Range:8051 Family AT90PWM Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:8KB; RAM Memory Size:256Byte; CPU Speed:16MHz; No. of I/O s:20I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 8KB FLASH 32VQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90PWM81-16MF-ND | AT90PWM81-16MF | AT90PWM81-16MF | AT90PWM81-16MF | 68T5075 | AT90PWM81-16MF |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Avr, 16Mhz, Qfn-32; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| Bits | Other; A/D 11x10b; D/A 1x10b | |||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 8 KB |