Manufacturer: Microchip Technology
Win Source Part Number: 862206-AT90PWM316EAR
Series: AVR® 90PWM Lighting
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (7x7)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 32-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90PWM316
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT90PWM316EAR-16MUR-
IC MCU 8BIT 16KB FLASH 32QFN Product overview: AT90PWM316EAR-16MUR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM316EAR-16
IC MCU 8BIT 16KB FLASH 32QFN
IC MCU 8BIT 16KB FLASH 32QFN
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (7x7)
IC MCU 8BIT 16KB FLASH 32QFN
8-bit Microcontrollers - MCU AVR 16KFL 3PSC BALLAST 16MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862206-AT90PWM316EAR-16MUR | 685-AT90PWM316EAR-16MUR | AT90PWM316EAR-16MUR | AT90PWM316EAR-16MUR | AT90PWM316EAR-16MUR | AT90PWM316EAR-16MUR | AT90PWM316EAR-16MUR |
| Product Name | Embedded - Embedded - Microcontrollers - AT90PWM316EAR-16MUR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 512 KB | ||||||
| ROM Type | Flash; FLASH | Flash; FLASH | Flash; FLASH |