Microchip Technology, Inc. AT90PWM316

Description
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90PWM316 - Microchip Technology, Inc.
Chandler, AZ, United States
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT90PWM316
Features PWM
RAM 1.00E-3 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers