Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90PWM316-16SUR AT90PWM316-16SUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 010344-AT90PWM316-16 SUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 010344-AT90PWM316-16 SUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90PWM316-16SUR - 010344-AT90PWM316-16SUR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90PWM316-16SUR
010344-AT90PWM316-16SUR
Embedded - Embedded - Microcontrollers - AT90PWM316-16SUR 010344-AT90PWM316-16SUR
Manufacturer: Microchip Technology Win Source Part Number: 010344-AT90PWM316-16 SUR Packaging: Reel - TR Core Processor: AVR Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-SOIC Speed(Frequency): 16MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 010344-AT90PWM316-16SUR
Packaging: Reel - TR
Core Processor: AVR
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-SOIC
Speed(Frequency): 16MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - AT90PWM316-16SURTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90PWM316-16SURTR-ND
Microcontrollers AT90PWM316-16SURTR-ND
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SOIC

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SOIC

Buy Now Datasheet
 - AT90PWM316-16SUR - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDSO32

RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS, PDSO32

Supplier's Site Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT90PWM316-16SUR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT90PWM316-16SUR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT90PWM316-16SUR
IC MCU 8BIT 16KB FLASH 32SOIC Product overview: AT90PWM316-16SUR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM316-16SUR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32SOIC Product overview: AT90PWM316-16SUR from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM316-16SUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90PWM316-16SUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90PWM316-16SUR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90PWM316-16SUR
IC MCU 8BIT 16KB FLASH 32SOIC

IC MCU 8BIT 16KB FLASH 32SOIC

Supplier's Site
Embedded - Microcontrollers - AT90PWM316-16SUR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90PWM316-16SUR
Embedded - Microcontrollers AT90PWM316-16SUR
IC MCU 8BIT 16KB FLASH 32SOIC

IC MCU 8BIT 16KB FLASH 32SOIC

Supplier's Site Datasheet
Microcontrollers - AT90PWM316-16SUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90PWM316-16SUR
Microcontrollers AT90PWM316-16SUR
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SOIC

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SOIC

Buy Now Datasheet
Microcontrollers - AT90PWM316-16SUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90PWM316-16SUR
Microcontrollers AT90PWM316-16SUR
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SOIC

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-SOIC

Buy Now Datasheet
MCU AVR 16K FLASH 16MHZ 32-SOIC - 536-AT90PWM316-16SUR - Utmel Electronic Limited
Hong Kong, China
MCU AVR 16K FLASH 16MHZ 32-SOIC
536-AT90PWM316-16SUR
MCU AVR 16K FLASH 16MHZ 32-SOIC 536-AT90PWM316-16SUR
MCU AVR 16K FLASH 16MHZ 32-SOIC

MCU AVR 16K FLASH 16MHZ 32-SOIC

Supplier's Site
Microcontrollers - AT90PWM316-16SUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90PWM316-16SUR
Microcontrollers AT90PWM316-16SUR
IC MCU 8BIT 16KB FLASH 32SOIC

IC MCU 8BIT 16KB FLASH 32SOIC

Supplier's Site Datasheet
Microcontrollers - AT90PWM316-16SUR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
AT90PWM316-16SUR
Microcontrollers AT90PWM316-16SUR
IC MCU 8BIT 16KB FLASH 32SOIC

IC MCU 8BIT 16KB FLASH 32SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 010344-AT90PWM316-16SUR AT90PWM316-16SURTR-ND AT90PWM316-16SUR 685-AT90PWM316-16SUR AT90PWM316-16SUR AT90PWM316-16SUR AT90PWM316-16SUR 536-AT90PWM316-16SUR AT90PWM316-16SUR
Product Name Embedded - Embedded - Microcontrollers - AT90PWM316-16SUR Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers MCU AVR 16K FLASH 16MHZ 32-SOIC Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete(EOL) Obsolete Removed; Obsolete Removed; Obsolete Obsolete
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
RAM 16 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 512 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details