Manufacturer: Atmel
Win Source Part Number: 1148886-AT90PWM3-16M
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 32QFN Product overview: AT90PWM3-16MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM3-16MQ can be used for catalog matching and distributor lookup.
RISC Microcontroller, 8-Bit, FLASH, AVR RISC CPU, 16MHz, CMOS
IC MCU 8BIT 8KB FLASH 32QFN
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (7x7)
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 8KB FLASH 32QFN
8-bit Microcontrollers - MCU AVR 8KFLASH 3PSC, 16MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1148886-AT90PWM3-16MQ | 685-AT90PWM3-16MQ | AT90PWM3-16MQ | AT90PWM3-16MQ | AT90PWM3-16MQ | AT90PWM3-16MQ | AT90PWM3-16MQ | AT90PWM3-16MQ |
| Product Name | Embedded - Embedded - Microcontrollers - AT90PWM3-16MQ | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||||
| Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | ||||||
| Serial Interface | SPI/USART |