Microchip Technology, Inc. AT90PWM2B

Description
Specially designed for lamp ballast and motor control applications,the 8-bit AVR microcontroller is based on the Microchip AVR enhanced RISC architecture. The device features 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 7-channel advanced PWM, 8-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed po.wer stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
Specially designed for lamp ballast and motor control applications,the 8-bit AVR microcontroller is based on the Microchip AVR enhanced RISC architecture. The device features 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 7-channel advanced PWM, 8-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed po.wer stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90PWM2B - Microchip Technology, Inc.
Chandler, AZ, United States
Specially designed for lamp ballast and motor control applications,the 8-bit AVR microcontroller is based on the Microchip AVR enhanced RISC architecture. The device features 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 7-channel advanced PWM, 8-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed po.wer stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Specially designed for lamp ballast and motor control applications,the 8-bit AVR microcontroller is based on the Microchip AVR enhanced RISC architecture. The device features 8Kbytes of ISP read-while-write flash, 512-byte EEPROM, 512-byte SRAM, 7-channel advanced PWM, 8-channel 8-bit ADC, a 10-bit DAC,four software selectable power saving mode, two or three 12-bit high speed po.wer stage controllers with 4-bit resolution enhancement, and DALI protocol support. Operating voltage is 2.7V - 5.5V. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT90PWM2B
Features PWM
ROM 8 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details