Microchip Technology, Inc. AT90PWM216

Description
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet
Description
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90PWM216 - Microchip Technology, Inc.
Chandler, AZ, United States
Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Specially designed for lamp ballast applications, the high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory with read-while-write capabilities, 512B EEPROM, 1024B SRAM, 53 general purpose I/O lines, 32 general purpose working registers, three power stage controllers, two flexible timer/counters with compare modes and PWM, 1 USART with DALI mode, an 11-channel 10-bit A/D converter with two differential input stage with programmable gain, a 10-bit D/A converter, programmable watchdog timer with internal oscillator, a SPI serial port, debugWire for on-chip debugging, and four software selectable power saving modes. The device operates between 2.7-5.5 volts.

By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT90PWM216
Features PWM
RAM 1.00E-3 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Industrial 32-bit 128KB VQFN Embedded Microcontroller MCU - 879-CC2620F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers