AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-SOIC
Manufacturer: Atmel
Win Source Part Number: 1148884-AT90PWM216-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 24SOIC Product overview: AT90PWM216-16SU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM216-16SU can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 24SOIC
8-bit Microcontrollers - MCU AVR 16KFLASH 2PSC BALLAST 16MHz
MICROCONTROLLER MCU, 8 BIT, AVR, 16MHZ, SOIC-24; Product Range:8051 Family AT90PWM Series Microcontrollers; Architecture:AVR; MCU Core Size:8bit; Program Memory Size:16KB; RAM Memory Size:1KB; CPU Speed:16MHz; No. of I/O s:19I/O s RoHS Compliant: Yes
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90PWM216-16SU-ND | 1148884-AT90PWM216-16SU | 685-AT90PWM216-16SU | AT90PWM216-16SU | AT90PWM216-16SU | 68T5061 | AT90PWM216-16SU |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - AT90PWM216-16SU | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Avr, 16Mhz, Soic-24; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 8x10b; D/A 1x10b | ||||||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | |||
| ROM | 16 KB |