Manufacturer: Microchip Technology
Win Source Part Number: 862205-AT90PWM2-16SQ
Series: AVR® 90PWM Lighting
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
Core Processor: AVR
Speed: 16MHz
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90PWM2
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 31
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT90PWM216SQ, 2266-AT90PWM2-16SQ
RISC Microcontroller, 8-Bit, FLASH, AVR CPU, 16MHz, CMOS, PDSO24
IC MCU 8BIT 8KB FLASH 24SOIC Product overview: AT90PWM2-16SQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM2-16SQ can be used for catalog matching and distributor lookup.
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
8-bit Microcontrollers - MCU AVR 8K Flash 3PSC, 16MHz
IC MCU 8BIT 8KB FLASH 24SOIC
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 8KB (8K x 8) FLASH 24-SOIC
IC MCU 8BIT 8KB FLASH 24SOIC
IC MCU 8BIT 8KB FLASH 24SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862205-AT90PWM2-16SQ | AT90PWM2-16SQ | 685-AT90PWM2-16SQ | AT90PWM2-16SQ-ND | AT90PWM2-16SQ | AT90PWM2-16SQ | AT90PWM2-16SQ | AT90PWM2-16SQ | AT90PWM2-16SQ |
| Product Name | Embedded - Embedded - Microcontrollers - AT90PWM2-16SQ | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 8 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | |||
| ROM | 512 KB | 0.5120 KB | 8 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |