Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - AT90PWM161OS-16SNR AT90PWM161OS-16SNR

Description
Manufacturer: Microchip Technology Win Source Part Number: 737010-AT90PWM161OS- 16SNR Packaging: Tape and Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: AT90PWM161 Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 20 Date RAM Size: 1K x 8
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 737010-AT90PWM161OS- 16SNR Packaging: Tape and Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: AT90PWM161 Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 20 Date RAM Size: 1K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90PWM161OS-16SNR - 737010-AT90PWM161OS-16SNR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90PWM161OS-16SNR
737010-AT90PWM161OS-16SNR
Embedded - Embedded - Microcontrollers - AT90PWM161OS-16SNR 737010-AT90PWM161OS-16SNR
Manufacturer: Microchip Technology Win Source Part Number: 737010-AT90PWM161OS- 16SNR Packaging: Tape and Reel Mounting Style: SMD Core Processor: AVR Speed: 16MHz Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: AT90PWM161 Manufacturer Pack Quantity: 1,500 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 20 Date RAM Size: 1K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 737010-AT90PWM161OS-16SNR
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: AT90PWM161
Manufacturer Pack Quantity: 1,500
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 20
Date RAM Size: 1K x 8

Buy Now
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT90PWM161OS-16SNR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT90PWM161OS-16SNR
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT90PWM161OS-16SNR
IC MCU 8BIT 16KB FLASH 20SO Product overview: AT90PWM161OS-16SNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM161OS-16S NR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 20SO Product overview: AT90PWM161OS-16SNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM161OS-16SNR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90PWM161OS-16SNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90PWM161OS-16SNR
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90PWM161OS-16SNR
IC MCU 8BIT 16KB FLASH 20SO

IC MCU 8BIT 16KB FLASH 20SO

Supplier's Site
Microcontrollers - AT90PWM161OS-16SNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90PWM161OS-16SNR
Microcontrollers AT90PWM161OS-16SNR
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-SOIC

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 20-SOIC

Buy Now
Embedded - Microcontrollers - AT90PWM161OS-16SNR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90PWM161OS-16SNR
Embedded - Microcontrollers AT90PWM161OS-16SNR
IC MCU 8BIT 16KB FLASH 20SO

IC MCU 8BIT 16KB FLASH 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 737010-AT90PWM161OS-16SNR 685-AT90PWM161OS-16SNR AT90PWM161OS-16SNR AT90PWM161OS-16SNR AT90PWM161OS-16SNR
Product Name Embedded - Embedded - Microcontrollers - AT90PWM161OS-16SNR 8-bit 8BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 16 MHz 16 MHz 16 MHz
RAM 16 KB 1 KB 1 KB 1 KB
ROM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 685-CG6865AS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
2 suppliers