Manufacturer: Microchip Technology
Win Source Part Number: 717718-AT90PWM161OS-
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: AVR
Speed: 16MHz
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Family Part Number: AT90PWM161
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 20
Date RAM Size: 1K x 8
IC MCU 8BIT 16KB FLASH 32QFN Product overview: AT90PWM161OS-16MNR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM161OS-16M
IC MCU 8BIT 16KB FLASH 32QFN
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
IC MCU 8BIT 16KB FLASH 32QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 717718-AT90PWM161OS-16MNR | 685-AT90PWM161OS-16MNR | AT90PWM161OS-16MNR | AT90PWM161OS-16MNR | AT90PWM161OS-16MNR |
| Product Name | Embedded - Embedded - Microcontrollers - AT90PWM161OS-16MNR | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | |
| ROM | 512 KB | ||||
| ROM Type | Flash; FLASH |