Microchip Technology, Inc. AT90PWM161

Description
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage controller (with extended PSC2 features) with 16-bit Resolution Enhancement. The device operates between 2.7-5.5 volts.
Datasheet
Description
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage controller (with extended PSC2 features) with 16-bit Resolution Enhancement. The device operates between 2.7-5.5 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - AT90PWM161 - Microchip Technology, Inc.
Chandler, AZ, United States
Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage controller (with extended PSC2 features) with 16-bit Resolution Enhancement. The device operates between 2.7-5.5 volts.

Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed power stage controller (with extended PSC2 features) with 16-bit Resolution Enhancement. The device operates between 2.7-5.5 volts.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number AT90PWM161
Features PWM
RAM 1.00E-3 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products