Microchip Technology, Inc. Microcontrollers AT90PWM161-16MN

Description
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet
Description
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90PWM161-16MN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90PWM161-16MN-ND
Microcontrollers AT90PWM161-16MN-ND
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Microcontrollers - 1611-AT90PWM161-16MN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
1611-AT90PWM161-16MN-ND
Microcontrollers 1611-AT90PWM161-16MN-ND
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-AT90PWM161-16MN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-AT90PWM161-16MN
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-AT90PWM161-16MN
IC MCU 8BIT 16KB FLASH 32QFN Product overview: AT90PWM161-16MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM161-16MN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 32QFN Product overview: AT90PWM161-16MN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90PWM161-16MN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - AT90PWM161-16MN - 912003-AT90PWM161-16MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90PWM161-16MN
912003-AT90PWM161-16MN
Embedded - Embedded - Microcontrollers - AT90PWM161-16MN 912003-AT90PWM161-16MN
Manufacturer: Microchip Technology Win Source Part Number: 912003-AT90PWM161-16 MN Series: AVR® 90PWM Lighting Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5) Core Processor: AVR Speed: 16MHz Package: Tray Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 11x10b; D/A 1x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Family Name: AT90PWM161 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 1611-AT90PWM161-16MN , AT90PWM16116MN

Manufacturer: Microchip Technology
Win Source Part Number: 912003-AT90PWM161-16MN
Series: AVR® 90PWM Lighting
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)
Core Processor: AVR
Speed: 16MHz
Package: Tray
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 11x10b; D/A 1x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90PWM161
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-AT90PWM161-16MN, AT90PWM16116MN

Buy Now Datasheet
Microcontrollers - AT90PWM161-16MN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90PWM161-16MN
Microcontrollers AT90PWM161-16MN
AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

AVR AVR® 90PWM Lighting Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - AT90PWM161-16MN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90PWM161-16MN
Embedded - Microcontrollers AT90PWM161-16MN
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90PWM161-16MN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90PWM161-16MN
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90PWM161-16MN
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site
IC MCU 8BIT 16KB FLASH 32QFN - 536-AT90PWM161-16MN - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 16KB FLASH 32QFN
536-AT90PWM161-16MN
IC MCU 8BIT 16KB FLASH 32QFN 536-AT90PWM161-16MN
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
AT90PWM161-16MN
8-bit Microcontrollers - MCU AT90PWM161-16MN
8-bit Microcontrollers - MCU 16 MHz, QFN 105oC, Green

8-bit Microcontrollers - MCU 16 MHz, QFN 105oC, Green

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90PWM161-16MN-ND 685-AT90PWM161-16MN 912003-AT90PWM161-16MN AT90PWM161-16MN AT90PWM161-16MN AT90PWM161-16MN 536-AT90PWM161-16MN AT90PWM161-16MN
Product Name Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90PWM161-16MN Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 16KB FLASH 32QFN 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 16 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 11x10b; D/A 1x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB 1 KB
ROM 16 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BSZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details