Microchip Technology, Inc. 8-bit 8BIT 8KB Embedded Microcontroller MCU AT90LS8535-4MC

Description
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: AT90LS8535-4MC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS8535-4MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: AT90LS8535-4MC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS8535-4MC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-AT90LS8535-4MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-AT90LS8535-4MC
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-AT90LS8535-4MC
IC MCU 8BIT 8KB FLASH 44VQFN Product overview: AT90LS8535-4MC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS8535-4MC can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 44VQFN Product overview: AT90LS8535-4MC from Atmel (Microchip Technology) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS8535-4MC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT90LS8535-4MC - 221447-AT90LS8535-4MC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90LS8535-4MC
221447-AT90LS8535-4MC
Embedded - Embedded - Microcontrollers - AT90LS8535-4MC 221447-AT90LS8535-4MC
Manufacturer: Microchip Technology Win Source Part Number: 221447-AT90LS8535-4M C Packaging: Tube/Rail Core Processor: AVR Number of I/O: 32 Program Memory Size: 8KB (4K x 16) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 44-VQFN (7x7) Speed(Frequency): 4MHz Supply Voltage - Operating: 2.7 V to 6 V Part Core Size: 8-Bit Data RAM Size: 512 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221447-AT90LS8535-4MC
Packaging: Tube/Rail
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 44-VQFN (7x7)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - AT90LS8535-4MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90LS8535-4MC
Microcontrollers AT90LS8535-4MC
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 44-VQFN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - AT90LS8535-4MC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90LS8535-4MC
Embedded - Microcontrollers AT90LS8535-4MC
IC MCU 8BIT 8KB FLASH 44VQFN

IC MCU 8BIT 8KB FLASH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT90LS8535-4MC 221447-AT90LS8535-4MC AT90LS8535-4MC AT90LS8535-4MC
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT90LS8535-4MC Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.5120 KB 8 KB 0.5120 KB
Package Type Other; Tube/Rail Other; 44-VQFN (7x7) Other; 44-VFQFN Exposed Pad
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - CR16MCS9VJE8/NOPB - 771752-CR16MCS9VJE8/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
5 suppliers
Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details