IC MCU 8BIT 8KB FLASH 44TQFP Product overview: AT90LS8535-4AI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS8535-4AI can be used for catalog matching and distributor lookup.
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 079075-AT90LS8535-4A
Packaging: Tray
Core Processor: AVR
Number of I/O: 32
Program Memory Size: 8KB (4K x 16)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 4MHz
Supply Voltage - Operating: 2.7 V to 6 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 44TQFP
IC MCU 8BIT 8KB FLASH 44TQFP
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 8KB (4K x 16) FLASH 44-TQFP (10x10)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT90LS8535-4AI | AT90LS8535-4AI-ND | 079075-AT90LS8535-4AI | AT90LS8535-4AI | AT90LS8535-4AI | AT90LS8535-4AI |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - AT90LS8535-4AI | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| RAM | 0.5120 KB | 0.5120 KB | 8 KB | 512 KB | 0.5120 KB | |
| Supply Voltage | 2.7 to 6 volts | 2.7 to 6 volts | 2.7 to 6 volts | 6 to 2.7 volts | ||
| Package Type | Other; Tray | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | QFP | QFP; TQFP; Other; 44-TQFP | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |