AVR AVR® 90LS Microcontroller IC 8-Bit 1MHz 2KB (1K x 16) FLASH 8-PDIP
IC MCU 8BIT 2KB FLASH 8DIP
IC MCU 8BIT 2KB FLASH 8DIP
AVR AVR® 90LS Microcontroller IC 8-Bit 1MHz 2KB (1K x 16) FLASH 8-PDIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90LS2343-1PC-ND | AT90LS2343-1PC | AT90LS2343-1PC | AT90LS2343-1PC |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 1 MHz | 1 MHz | 1 MHz | |
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | |
| ROM | 2 KB | |||
| ROM Type | Flash |