Microchip Technology, Inc. Microcontrollers AT90LS2333-4PI

Description
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP
Request a Quote Datasheet
Description
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - AT90LS2333-4PI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
AT90LS2333-4PI-ND
Microcontrollers AT90LS2333-4PI-ND
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - AT90LS2333-4PI - 911999-AT90LS2333-4PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90LS2333-4PI
911999-AT90LS2333-4PI
Embedded - Embedded - Microcontrollers - AT90LS2333-4PI 911999-AT90LS2333-4PI
Manufacturer: Microchip Technology Win Source Part Number: 911999-AT90LS2333-4P I Series: AVR® 90LS Operating Temperature Range: -40°C ~ 85°C Features: AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP Core Processor: AVR Speed: 4MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 2KB (1K x 16) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 6V Part Status: Obsolete Family Name: AT90LS2333 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 19 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911999-AT90LS2333-4PI
Series: AVR® 90LS
Operating Temperature Range: -40°C ~ 85°C
Features: AVR series Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP
Core Processor: AVR
Speed: 4MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 2KB (1K x 16)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 6V
Part Status: Obsolete
Family Name: AT90LS2333
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 19
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 2KB Embedded Microcontroller MCU
685-AT90LS2333-4PI
8-bit 8BIT 2KB Embedded Microcontroller MCU 685-AT90LS2333-4PI
IC MCU 8BIT 2KB FLASH 28DIP Product overview: AT90LS2333-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2333-4PI can be used for catalog matching and distributor lookup.

IC MCU 8BIT 2KB FLASH 28DIP Product overview: AT90LS2333-4PI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90LS2333-4PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - AT90LS2333-4PI - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90LS2333-4PI
Embedded - Microcontrollers AT90LS2333-4PI
IC MCU 8BIT 2KB FLASH 28DIP

IC MCU 8BIT 2KB FLASH 28DIP

Supplier's Site Datasheet
Microcontrollers - AT90LS2333-4PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
AT90LS2333-4PI
Microcontrollers AT90LS2333-4PI
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP

AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - AT90LS2333-4PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
AT90LS2333-4PI
Integrated Circuits (ICs) - Embedded - Microcontrollers AT90LS2333-4PI
IC MCU 8BIT 2KB FLASH 28DIP

IC MCU 8BIT 2KB FLASH 28DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number AT90LS2333-4PI-ND 911999-AT90LS2333-4PI 685-AT90LS2333-4PI AT90LS2333-4PI AT90LS2333-4PI AT90LS2333-4PI
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - AT90LS2333-4PI 8-bit 8BIT 2KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
Bits Other; A/D 6x10b
RAM 0.1280 KB 2 KB 0.1280 KB 0.1280 KB 128 KB
ROM 2 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details