AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP
IC MCU 8BIT 2KB FLASH 28DIP
AVR AVR® 90LS Microcontroller IC 8-Bit 4MHz 2KB (1K x 16) FLASH 28-PDIP
IC MCU 8BIT 2KB FLASH 28DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | AT90LS2333-4PC-ND | AT90LS2333-4PC | AT90LS2333-4PC | AT90LS2333-4PC |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| Bits | Other; A/D 6x10b | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 2 KB |