IC MCU 8BIT 64KB FLASH 64TQFP Product overview: AT90CAN64-15AZ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT90CAN64-15AZ can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911998-AT90CAN64-15A
Series: Automotive, AEC-Q100, AVR® 90CAN
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
Core Processor: AVR
Speed: 16MHz
Package: Reel - TR
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Family Name: AT90CAN64
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: AT90CAN64-15AZCT, AT90CAN64-15AZTR, AT90CAN6415AZ, AT90CAN64-15AZ-ND, AT90CAN64-15AZDKR
8-bit Microcontrollers - MCU 64KB Flash 15MHz
AVR Automotive, AEC-Q100, AVR® 90CAN Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-TQFP (14x14)
IC MCU 8BIT 64KB FLASH 64TQFP
IC MCU 8BIT 64KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AT90CAN64-15AZ | 911998-AT90CAN64-15AZ | AT90CAN64-15AZ | AT90CAN64-15AZ | AT90CAN64-15AZ | AT90CAN64-15AZ |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AT90CAN64-15AZ | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | ||
| RAM | 4 KB | 64 KB | 4 KB | 4 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | |||
| Serial Interface | CAN/SPI/USART |